Festo Corporation Motors - AC, DC EMMT-AS-80-S-LS-RS

Description
SERVO MOTOR
Request a Quote Datasheet
Description
SERVO MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2171-EMMT-AS-80-S-LS-RS-ND - DigiKey
Thief River Falls, MN, United States
SERVO MOTOR

SERVO MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 2171-EMMT-AS-80-S-LS-RS-ND
Product Name Motors - AC, DC
DC Voltage Range 325.0 VDC
Output Power 0.5468 HP
Continuous Torque 11.5 In-lbs (13.27 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 4877033 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
T16-100-22-12-R Linear Track Servo - T16-100-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details