Delta Electronics (Americas) Motors - AC, DC ECMA-C20604SS

Description
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECMA-C20604SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2039-ECMA-C20604SS-ND
Motors - AC, DC 2039-ECMA-C20604SS-ND
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC

AC Motor Servomotor 3000 RPM 400W Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECMA-C20604SS-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
Rotary Servo Motor - SGM7A-04A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details