U.S. Plastic Corporation Fibergrate Dynaform Equal Leg Angles 48441

Description
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.
Description
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Fibergrate Dynaform Equal Leg Angles - 48441 - U.S. Plastic Corporation
Lima, OH, USA
Fibergrate Dynaform Equal Leg Angles
48441
Fibergrate Dynaform Equal Leg Angles 48441
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48441
Product Name Fibergrate Dynaform Equal Leg Angles
Unlock Full Specs
to access all available technical data

Similar Products

PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
Plastic Sheets - 514647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.2362 inch (6 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Autotex PC Fine & Touchpad -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details