U.S. Plastic Corporation Beige Cutting Board for Fish 60190

Description
Protect your work environment against cross contamination with these color coded cutting boards. Available in six different colors that stand to identify certain food groups. Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, approved by National Sanitation Foundation, accepted by U.S. and Canadian Departments of Agriculture. All boards are 1/2" thick.
Description
Protect your work environment against cross contamination with these color coded cutting boards. Available in six different colors that stand to identify certain food groups. Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, approved by National Sanitation Foundation, accepted by U.S. and Canadian Departments of Agriculture. All boards are 1/2" thick.

Suppliers

Company
Product
Description
Supplier Links
Beige Cutting Board for Fish - 60190 - U.S. Plastic Corporation
Lima, OH, USA
Beige Cutting Board for Fish
60190
Beige Cutting Board for Fish 60190
Protect your work environment against cross contamination with these color coded cutting boards. Available in six different colors that stand to identify certain food groups. Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, approved by National Sanitation Foundation, accepted by U.S. and Canadian Departments of Agriculture. All boards are 1/2" thick.

Protect your work environment against cross contamination with these color coded cutting boards. Available in six different colors that stand to identify certain food groups. Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, approved by National Sanitation Foundation, accepted by U.S. and Canadian Departments of Agriculture. All boards are 1/2" thick.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60190
Product Name Beige Cutting Board for Fish
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Rubber Sheets - 205480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.1181 inch (3 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Autotex XE -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details