U.S. Plastic Corporation SBR Rubber Skirtboard 62410

Description
Weighs 84 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.
Description
Weighs 84 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.

Suppliers

Company
Product
Description
Supplier Links
SBR Rubber Skirtboard - 62410 - U.S. Plastic Corporation
Lima, OH, USA
SBR Rubber Skirtboard
62410
SBR Rubber Skirtboard 62410
Weighs 84 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.

Weighs 84 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62410
Product Name SBR Rubber Skirtboard
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Plastic Sheets - 2822228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.6299 inch (16 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details