U.S. Plastic Corporation High Density Cutting Board And Bench Tops 60084

Description
Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.
Description
Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.

Suppliers

Company
Product
Description
Supplier Links
High Density Cutting Board And Bench Tops - 60084 - U.S. Plastic Corporation
Lima, OH, USA
High Density Cutting Board And Bench Tops
60084
High Density Cutting Board And Bench Tops 60084
Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.

Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60084
Product Name High Density Cutting Board And Bench Tops
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Plastic Rods - 1974334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.97 inch (50 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details