U.S. Plastic Corporation PTFE Discs/Cap Liners 60173

Description
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.
Description
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

Suppliers

Company
Product
Description
Supplier Links
PTFE Discs/Cap Liners - 60173 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Discs/Cap Liners
60173
PTFE Discs/Cap Liners 60173
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60173
Product Name PTFE Discs/Cap Liners
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
STAYSTIK ® 682 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details