U.S. Plastic Corporation Red SBR Sheet 62424

Description
Weighs 152 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.
Description
Weighs 152 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Suppliers

Company
Product
Description
Supplier Links
Red SBR Sheet - 62424 - U.S. Plastic Corporation
Lima, OH, USA
Red SBR Sheet
62424
Red SBR Sheet 62424
Weighs 152 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Weighs 152 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62424
Product Name Red SBR Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
ptfe rods wholesale manufacturers & suppliers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details