U.S. Plastic Corporation 10" x 10" Plastic Prototypes 48703

Description
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.
Description
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.

Suppliers

Company
Product
Description
Supplier Links
10
Lima, OH, USA
10" x 10" Plastic Prototypes
48703
10" x 10" Plastic Prototypes 48703
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.

We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48703
Product Name 10" x 10" Plastic Prototypes
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Rubber Sheets - 205507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details