U.S. Plastic Corporation 10" x 10" Plastic Prototypes 48712

Description
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.
Description
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.

Suppliers

Company
Product
Description
Supplier Links
10
Lima, OH, USA
10" x 10" Plastic Prototypes
48712
10" x 10" Plastic Prototypes 48712
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.

We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48712
Product Name 10" x 10" Plastic Prototypes
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details