U.S. Plastic Corporation Nyla-Glide GR Profile Shapes 49029

Description
This conveyor rail snap-on fits over conveyor bed or side rails 1/4" to 5/16" thick.
Description
This conveyor rail snap-on fits over conveyor bed or side rails 1/4" to 5/16" thick.

Suppliers

Company
Product
Description
Supplier Links
Nyla-Glide GR Profile Shapes - 49029 - U.S. Plastic Corporation
Lima, OH, USA
Nyla-Glide GR Profile Shapes
49029
Nyla-Glide GR Profile Shapes 49029
This conveyor rail snap-on fits over conveyor bed or side rails 1/4" to 5/16" thick.

This conveyor rail snap-on fits over conveyor bed or side rails 1/4" to 5/16" thick.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 49029
Product Name Nyla-Glide GR Profile Shapes
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Plastic Rods - 2577215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details