U.S. Plastic Corporation Red SBR Sheet 62418

Description
Weighs 114 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.
Description
Weighs 114 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Suppliers

Company
Product
Description
Supplier Links
Red SBR Sheet - 62418 - U.S. Plastic Corporation
Lima, OH, USA
Red SBR Sheet
62418
Red SBR Sheet 62418
Weighs 114 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Weighs 114 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62418
Product Name Red SBR Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
End plate - 284-339 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details