U.S. Plastic Corporation Polyurethane 95A Durometer Solid Rods 48430

Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods sold in 36" lengths. Black in color.
Description
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods sold in 36" lengths. Black in color.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane 95A Durometer Solid Rods - 48430 - U.S. Plastic Corporation
Lima, OH, USA
Polyurethane 95A Durometer Solid Rods
48430
Polyurethane 95A Durometer Solid Rods 48430
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods sold in 36" lengths. Black in color.

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and plastics, and is also great for electrical insulating properties. Applications include gaskets, seals, gears, wheels, bearings, bumpers, drive belts, valve seats, noise damper, chute-hopper liners, slurry transfer, mallets heads, and solvent lines. Rods sold in 36" lengths. Black in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48430
Product Name Polyurethane 95A Durometer Solid Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Plastic Rods - 1974340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.36 inch (60 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
STAYSTIK ® 672 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details