U.S. Plastic Corporation Ketron PEEK 1000 48388

Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.
Description
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Suppliers

Company
Product
Description
Supplier Links
Ketron PEEK 1000 - 48388 - U.S. Plastic Corporation
Lima, OH, USA
Ketron PEEK 1000
48388
Ketron PEEK 1000 48388
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades offer chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section 177.2415 & 177.2416 and ASTM D6262 S-PAEK 0111. Natural in color. Rod is priced per foot, standard length is 10' on all except 3" which is 4'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48388
Product Name Ketron PEEK 1000
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
Plastic Rods - 2820698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.57 inch (40 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
XtraForm 3D Gloss -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details