U.S. Plastic Corporation SBR Rubber Skirtboard 62416

Description
Weighs 226 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.
Description
Weighs 226 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.

Suppliers

Company
Product
Description
Supplier Links
SBR Rubber Skirtboard - 62416 - U.S. Plastic Corporation
Lima, OH, USA
SBR Rubber Skirtboard
62416
SBR Rubber Skirtboard 62416
Weighs 226 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.

Weighs 226 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and elongation is 250%. Sold in 50' rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62416
Product Name SBR Rubber Skirtboard
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
STAYSTIK ® 8000 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details