U.S. Plastic Corporation Red SBR Sheet 62421

Description
Weighs 316 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.
Description
Weighs 316 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Suppliers

Company
Product
Description
Supplier Links
Red SBR Sheet - 62421 - U.S. Plastic Corporation
Lima, OH, USA
Red SBR Sheet
62421
Red SBR Sheet 62421
Weighs 316 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Weighs 316 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62421
Product Name Red SBR Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PFA tube & PFA hose manufacturers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Hollow or Tubular Stock
Chemical System Fluoropolymer
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details