U.S. Plastic Corporation High Density Cutting Board And Bench Tops 60074

Description
Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.
Description
Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.

Suppliers

Company
Product
Description
Supplier Links
High Density Cutting Board And Bench Tops - 60074 - U.S. Plastic Corporation
Lima, OH, USA
High Density Cutting Board And Bench Tops
60074
High Density Cutting Board And Bench Tops 60074
Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.

Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec outlasts (up to three times longer) functionally competitive materials and is considered the strongest and lightest of all cutting board materials. Key Benefits: acid resistant, will not chip, peel, crack or warp, no moisture, odor or bacteria absorbent, nonporous, easy to clean, dishwasher safe. Made from material that meets FDA and Federal Specifications, National Sanitation Foundation, and is accepted by U.S. and Canadian Departments of Agriculture. 1/2" thickness.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60074
Product Name High Density Cutting Board And Bench Tops
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Plastic Sheets - 4083835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.3150 inch (8 mm)
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details