U.S. Plastic Corporation Red SBR Sheet 62426

Description
Weighs 422 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.
Description
Weighs 422 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Suppliers

Company
Product
Description
Supplier Links
Red SBR Sheet - 62426 - U.S. Plastic Corporation
Lima, OH, USA
Red SBR Sheet
62426
Red SBR Sheet 62426
Weighs 422 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Weighs 422 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR sheet has a 70 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. The common name of this Styrene-Butadiene is Red Rubber Sheet and the ISO/ASTM Designation is SBR (meets D1330 Grade 1). Also meets ASTM specification (SI units) D 2000 M1AA 705. Temperature range is -22F to 158F. Tensile strength is 600 psi and elongation is 200%. This sheet has a plate finish. Sold in full rolls only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62426
Product Name Red SBR Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ptfe manifold -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Semiconductors or IC Packaging; Chemical processing,Pharmaceutical and biotechnology,Semiconductor manufacturing
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
End plate - 284-368 - WAGO
Specs
Form / Shape Plate
Width / O.D. 0.0394 inch (1 mm)
Length 3.83 inch (97.4 mm)
View Details