U.S. Plastic Corporation Fibergrate Dynaform Square Tube 48476

Description
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.
Description
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Fibergrate Dynaform Square Tube - 48476 - U.S. Plastic Corporation
Lima, OH, USA
Fibergrate Dynaform Square Tube
48476
Fibergrate Dynaform Square Tube 48476
A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural shapes are used in a wide range of applications, providing a unique combination of corrosion resistance, high strength, dimensional stability and light weight, along with thermal and electric non-conductivity. Provides years of low maintenance service in areas where steel, aluminum or wood components were traditionally specified. Max. working temp. 150F. Often used in highly corrosive applications where stainless steel and other expensive components were once required. UV resistant. Solid rod does not provide low flame/spread ratings. Gray, unless otherwise stated. Corrosion resistance - providing long life in aggressive acidic or caustic environments. Lightweight and high strength - allowing for more dependable support-to-weight ratio than steel. Dimensional stability - maintaining the cross-section of structural shapes based on a low coefficient of thermal expansion. Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams: thickness +/- 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 48476
Product Name Fibergrate Dynaform Square Tube
Unlock Full Specs
to access all available technical data

Similar Products

PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
XtraForm 3D Gloss -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details