U.S. Plastic Corporation PTFE Discs/Cap Liners 60182

Description
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.
Description
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

Suppliers

Company
Product
Description
Supplier Links
PTFE Discs/Cap Liners - 60182 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Discs/Cap Liners
60182
PTFE Discs/Cap Liners 60182
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60182
Product Name PTFE Discs/Cap Liners
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe 3 way valve -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Autotex PC Fine & Touchpad -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details