U.S. Plastic Corporation Black Neoprene Sheet 62437

Description
This sheet weighs 142 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.
Description
This sheet weighs 142 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.

Suppliers

Company
Product
Description
Supplier Links
Black Neoprene Sheet - 62437 - U.S. Plastic Corporation
Lima, OH, USA
Black Neoprene Sheet
62437
Black Neoprene Sheet 62437
This sheet weighs 142 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.

This sheet weighs 142 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62437
Product Name Black Neoprene Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Bulkhead Fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Thermal Insulation
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details