U.S. Plastic Corporation Clear Acrylic Cubes 86127

Description
These cubes are great for making paperweights, mounting art, and many other creative projects. They are easily sanded to what you need and are available in unpolished and polished.
Description
These cubes are great for making paperweights, mounting art, and many other creative projects. They are easily sanded to what you need and are available in unpolished and polished.

Suppliers

Company
Product
Description
Supplier Links
Clear Acrylic Cubes - 86127 - U.S. Plastic Corporation
Lima, OH, USA
Clear Acrylic Cubes
86127
Clear Acrylic Cubes 86127
These cubes are great for making paperweights, mounting art, and many other creative projects. They are easily sanded to what you need and are available in unpolished and polished.

These cubes are great for making paperweights, mounting art, and many other creative projects. They are easily sanded to what you need and are available in unpolished and polished.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 86127
Product Name Clear Acrylic Cubes
Chemical System Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
Rubber Sheets - 205497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1969 inch (5 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details