U.S. Plastic Corporation PTFE Discs/Cap Liners 60171

Description
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.
Description
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

Suppliers

Company
Product
Description
Supplier Links
PTFE Discs/Cap Liners - 60171 - U.S. Plastic Corporation
Lima, OH, USA
PTFE Discs/Cap Liners
60171
PTFE Discs/Cap Liners 60171
These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals and gaseous fluorine at high temps and pressure attack PTFE. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 60171
Product Name PTFE Discs/Cap Liners
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details