U.S. Plastic Corporation Black Neoprene Sheet 62436

Description
This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.
Description
This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.

Suppliers

Company
Product
Description
Supplier Links
Black Neoprene Sheet - 62436 - U.S. Plastic Corporation
Lima, OH, USA
Black Neoprene Sheet
62436
Black Neoprene Sheet 62436
This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.

This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has a 60 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Sheet is a Chloroprene Polymer with the common name Neoprene and it has the ISO/ASTM designation of CR. Meets ASTM specification D 2000 M2BC 607. Temperature range is -20F to 180F. Tensile strength is 1,000 psi and elongation is 350%. Sheets have a plate finish.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 62436
Product Name Black Neoprene Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
End plate - 2016-7192 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
XtraForm 3D Gloss -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details