DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
110
120
130
140
150
151
152
153
154
155
156
157
158
159
160
161
162
163
170
180
190
200
210
220
250
300
350
400
450
500
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 1 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 1 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 1 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.3 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.3 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 1.5 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 1.5 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.5 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 1.5 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 1.5 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.6 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.6 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 1.6 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.8 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 1.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 10 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 10 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 10 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 10 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 10 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 100 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 100 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 100 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 100 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 11 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 110 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 110 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 12 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 12 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 120 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 120 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 120 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 13 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 130 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 130 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 15 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 15 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 15 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 15 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 150 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 150 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 150 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 16 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 160 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 160 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 18 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 180 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 180 Ohms ±2% 14W Through Hole Resistor Axial Wirewound | |
| 180 Ohms ±5% 270W Wirewound Chassis Mount Resistor | |
| 2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2.2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 2.2 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 2.2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2.2 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 2.2 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 2.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2.4 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2.4 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2.5 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 2.7 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 2.7 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 20 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 20 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 200 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 200 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 200 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 22 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 22 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 22 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 22 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 22 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 220 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 220 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 230 Ohms ±2% 10W Through Hole Resistor Axial Wirewound | |
| 24 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 240 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 250 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 27 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 270 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3.1 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 3.3 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 3.3 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 3.3 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3.3 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 3.3 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 3.3 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3.6 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3.6 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3.9 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 3.9 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.9 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 30 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 30 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 300 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 300W 0.1 OHMS VIT CORRIB 10% | |
| 300W 1.2 OHMS VIT CORRIB 10% | |
| 300W 16 OHMS VIT CORRIB 10% | |
| 300W 4 OHMS VIT CORRIB 10% | |
| 300W 8 OHMS VIT CORRIB 10% | |
| 310 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 33 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 33 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 33 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 33 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 33 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 330 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 330 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 330 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 36 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 36 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 360 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 39 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 39 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 39 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 390 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 4.3 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 4.3 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 4.7 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 4.7 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 4.7 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 4.7 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 4.87 Ohms ±0.5% 2W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 400 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 43 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 430 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 47 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 47 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 47 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 47 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 47 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 470 mOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 470 mOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 470 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 470 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 470 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 487 mOhms ±1% 2W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 5.1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 5.1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 5.6 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 5.6 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 50 Ohms ±10% 1W Chip Resistor 0502 (1406 Metric) RF, High Frequency Thick Film | |
| 50 Ohms ±2% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film | |
| 50 Ohms ±2% 2W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film | |
| 50 Ohms ±5% 1W Chip Resistor 0404 (1010 Metric) RF, High Frequency Thick Film | |
| 500 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 51 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 510 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 56 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 560 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 6.2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 6.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 6.3 Ohms ±10% 300W Wirewound Chassis Mount Resistor | |
| 6.8 kOhms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 6.8 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 6.8 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 6.8 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 6.8 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 6.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 62 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 620 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 630 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 68 kOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 68 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 68 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 68 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 680 mOhms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 680 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 680 Ohms ±5% 14W Through Hole Resistor Axial Wirewound | |
| 680 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 7.5 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 7.5 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 75 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 750 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 8.2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 8.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 800 mOhms ±10% 300W Wirewound Chassis Mount Resistor | |
| 82 Ohms ±2% 3W Through Hole Resistor Axial Wirewound | |
| 82 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 820 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 9.1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 9.1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 91 Ohms ±5% 10W Through Hole Resistor Axial Wirewound | |
| 91 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 910 Ohms ±5% 3W Through Hole Resistor Axial Wirewound | |
| C 38 TF 10U 10% BO20 | |
| C 38 TF 210U 5% BO20 | |
| C 38 TF 2K7 5% B020 | |
| Chassis Mount Resistor | |
| RES 0.0001 OHM 1% 12W | |
| RES 0.0002 OHM 1% 12W 3920 | |
| RES 0.0003 OHM 5% 10W 3920 | |
| RES 0.0005 OHM 1% 9W 3920 | |
| RES 0.0005 OHM 5% 9W 3920 | |
| RES 0.0007 OHM 1% 8W 3920 | |
| RES 0.0007 OHM 5% 8W 3920 | |
| RES 0.001 OHM 1% 12W | |
| RES 0.001 OHM 1% 7W 3920 | |
| RES 0.001 OHM 1% 8W 3920 | |
| RES 0.001 OHM 2% 7W 3920 | |
| RES 0.001 OHM 2% 8W 3920 | |
| RES 0.001 OHM 5% 7W 3920 | |
| RES 0.001 OHM 5% 8W 3920 | |
| RES 0.0015 OHM 1% 7W 3920 | |
| RES 0.002 OHM 1% 5W 3920 | |
| RES 0.002 OHM 1% 6W 3920 | |
| RES 0.002 OHM 2% 6W 3920 | |
| RES 0.002 OHM 5% 6W 3920 | |
| RES 0.0028 OHM 1% 5W 3920 | |
| RES 0.003 OHM 1% 5W 3920 | |
| RES 0.003 OHM 2% 5W 3920 | |
| RES 0.003 OHM 5% 5W 3920 | |
| RES 0.004 OHM 1% 4W 3920 | |
| RES 0.004 OHM 2% 4W 3920 | |
| RES 0.004 OHM 5% 4W 3920 | |
| RES 0.005 OHM 1% 3W 3920 | |
| RESISTOR - BUS BAR SHUNT W/ M5 P | |
| RESISTOR - BUS BAR SHUNT WITH NT | |
| RESISTOR - BUS BAR SHUNT, 0.0001 | |
| Resistor - Isa-Weld Power Bridge | |
| RESISTOR - ISA-WELD SHUNT, 0.000 | |
| RESISTOR - ISA-WELD SHUNT, 0.001 | |
| RESISTOR - ISA-WELD SHUNT, 0.002 | |
| RESISTOR - ISA-WELD SHUNT, 0.003 | |
| RESISTOR - ISA-WELD SHUNT, 0.004 | |
| RESISTOR - ISA-WELD SHUNT, 0.005 | |
| RESISTOR - ISA-WELD SHUNT, 0.006 | |
| Resistor - Isa-Weld Shunt | |
| RESISTOR | |
| SMD, 0508, HIGH THERMAL CONDUCTI | |
| SMD, 0603, HIGH THERMAL CONDUCTI | |
| SMD, 0612, HIGH THERMAL CONDUCTI | |
| SMD, 1206, HIGH THERMAL CONDUCTI | |
| SMD, 1225, HIGH THERMAL CONDUCTI | |
| SMD, 2512, HIGH THERMAL CONDUCTI | |
| Through Hole Resistor |
| << Prev | Next >> |