1.5 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | C3A1R5JT-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 1.5 ohms |