TE Connectivity Through Hole Resistors C1033RJL

Description
33 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C1033RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1033RJL-ND
Through Hole Resistors C1033RJL-ND
33 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

33 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661730
Through Hole Resistors 6661730
TE Connectivity C1033RJL Resistor

TE Connectivity C1033RJL Resistor

Supplier's Site
Through Hole Resistors - 6661730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661730P
Through Hole Resistors 6661730P
TE Connectivity C1033RJL Resistor

TE Connectivity C1033RJL Resistor

Supplier's Site
Res, 33R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3043
Res, 33R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3043
RES, 33R, 5%, 10W, AXIAL, WIREWOUND; Resistance:33ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 10W, AXIAL, WIREWOUND; Resistance:33ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C1033RJL-ND 6661730 6661730P 43AC3043
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 33R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details