TE Connectivity Through Hole Resistors C1047KJL

Description
TE Connectivity C1047KJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C1047KJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661799
Through Hole Resistors 6661799
TE Connectivity C1047KJL Resistor

TE Connectivity C1047KJL Resistor

Supplier's Site
Through Hole Resistors - 6661799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661799P
Through Hole Resistors 6661799P
TE Connectivity C1047KJL Resistor

TE Connectivity C1047KJL Resistor

Supplier's Site
Through Hole Resistors - 1648702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648702
Through Hole Resistors 1648702
TE Connectivity C1047KJL Resistor

TE Connectivity C1047KJL Resistor

Supplier's Site
Through Hole Resistors - C1047KJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1047KJL-ND
Through Hole Resistors C1047KJL-ND
47 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

47 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 47K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3047
Res, 47K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3047
RES, 47K, 5%, 10W, AXIAL, WIREWOUND; Resistance:47kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 47K, 5%, 10W, AXIAL, WIREWOUND; Resistance:47kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661799 6661799P C1047KJL-ND 43AC3047
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 47K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details