TTM Technologies Inc. Chip Resistor - Surface Mount C3A110650R0K5K5

Description
50 Ohms ±10% 1W Chip Resistor 0502 (1406 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±10% 1W Chip Resistor 0502 (1406 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1173-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1173-1036-2-ND
Chip Resistor - Surface Mount 1173-1036-2-ND
50 Ohms ±10% 1W Chip Resistor 0502 (1406 Metric) RF, High Frequency Thick Film

50 Ohms ±10% 1W Chip Resistor 0502 (1406 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1173-1036-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0502
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details