TTM Technologies Inc. Chip Resistor - Surface Mount C1A101050R0J4A0

Description
50 Ohms ±5% 1W Chip Resistor 0404 (1010 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 1W Chip Resistor 0404 (1010 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4244-C1A101050R0J4A0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4244-C1A101050R0J4A0TR-ND
Chip Resistor - Surface Mount 4244-C1A101050R0J4A0TR-ND
50 Ohms ±5% 1W Chip Resistor 0404 (1010 Metric) RF, High Frequency Thick Film

50 Ohms ±5% 1W Chip Resistor 0404 (1010 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4244-C1A101050R0J4A0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0404
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers