TE Connectivity C144K7JL Resistor
TE Connectivity C144K7JL Resistor
TE Connectivity C144K7JL Resistor
4.7 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
RES, 4K7, 14W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6661642 | 6661642P | A129390-ND | 01AH0933 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 4K7, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 4700 ohms | 4700 ohms | ||
| Power Rating | 14 watts | 14 watts | 14 watts |