TE Connectivity Through Hole Resistors C101R5JL

Description
TE Connectivity C101R5JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C101R5JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661705
Through Hole Resistors 6661705
TE Connectivity C101R5JL Resistor

TE Connectivity C101R5JL Resistor

Supplier's Site
Through Hole Resistors - 6661705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661705P
Through Hole Resistors 6661705P
TE Connectivity C101R5JL Resistor

TE Connectivity C101R5JL Resistor

Supplier's Site
Through Hole Resistors - C101R5JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C101R5JL-ND
Through Hole Resistors C101R5JL-ND
1.5 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

1.5 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 1R5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3028
Res, 1R5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3028
RES, 1R5, 5%, 10W, AXIAL, WIREWOUND; Resistance:1.5ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1R5, 5%, 10W, AXIAL, WIREWOUND; Resistance:1.5ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661705 6661705P C101R5JL-ND 43AC3028
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1R5, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details