TE Connectivity Through Hole Resistors C14100KJL

Description
TE Connectivity C14100KJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C14100KJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661676
Through Hole Resistors 6661676
TE Connectivity C14100KJL Resistor

TE Connectivity C14100KJL Resistor

Supplier's Site
Through Hole Resistors - A129381-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129381-ND
Through Hole Resistors A129381-ND
100 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

100 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 100K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3059
Res, 100K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3059
RES, 100K, 5%, 14W, AXIAL, WIREWOUND; Resistance:100kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 100K, 5%, 14W, AXIAL, WIREWOUND; Resistance:100kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6661676 A129381-ND 43AC3059
Product Name Through Hole Resistors Through Hole Resistors Res, 100K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers