TTM Technologies Inc. Chip Resistor - Surface Mount C1A131350R0G4A2

Description
50 Ohms ±2% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±2% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4244-C1A131350R0G4A2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4244-C1A131350R0G4A2DKR-ND
Chip Resistor - Surface Mount 4244-C1A131350R0G4A2DKR-ND
50 Ohms ±2% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film

50 Ohms ±2% 1W Chip Resistor 0505 (1313 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4244-C1A131350R0G4A2DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0505
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details