DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
90
100
110
120
130
140
147
148
149
150
151
152
153
154
155
156
157
158
159
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film | |
| BCR 0.1% +/-250PPM WS | |
| BCR 0.1% +/-25PPM WS | |
| BCR 0.1% +/-50PPM WS | |
| BCR 0.1% +0/-250PPM WS | |
| BCR 0.5% +/-100PPM WS | |
| BCR 0.5% +/-50PPM WS | |
| BCR 0.5% +0/-250PPM WS | |
| BCR 1% +/-100PPM WS | |
| BCR 1% +/-250PPM WS | |
| BCR 1% +/-25PPM WS | |
| BCR 1% +/-50PPM WS | |
| BCR 1% +0/-250PPM WS | |
| BCR 10% +/-250PPM WS | |
| BCR 10% +0/-250PPM WS | |
| BCR 2% +/-100PPM WS | |
| BCR 2% +/-250PPM WS | |
| BCR 2% +/-50PPM WS | |
| BCR 2% +0/-250PPM WS | |
| BCR 2% +50/-250PPM WS | |
| BCR 5% +/-100PPM WS | |
| BCR 5% +/-250PPM WS | |
| BCR 5% +/-50PPM WS | |
| BCR 5% +0/-250PPM WS | |
| BCR 5% +50/-250PPM WS | |
| RES 15 OHM 1/4W 10% 0202 | |
| RES SMD 332 OHM 1% 1/4W 0202 |
| << Prev | Next >> |