Vishay Intertechnology, Inc. Through Hole Resistors - BSI063R0250JR22 BSI063R0250JR22

Description
Manufacturer: Vishay Win Source Part Number: 856344-BSI063R0250JR 22 Series: * Features: Through Hole Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8533.21.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856344-BSI063R0250JR 22 Series: * Features: Through Hole Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8533.21.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - BSI063R0250JR22
856344-BSI063R0250JR22
Through Hole Resistors - BSI063R0250JR22 856344-BSI063R0250JR22
Manufacturer: Vishay Win Source Part Number: 856344-BSI063R0250JR 22 Series: * Features: Through Hole Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8533.21.0080

Manufacturer: Vishay
Win Source Part Number: 856344-BSI063R0250JR22
Series: *
Features: Through Hole Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8533.21.0080

Buy Now
Through Hole Resistors - 716-BSI063R0250JR22TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-BSI063R0250JR22TR-ND
Through Hole Resistors 716-BSI063R0250JR22TR-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
RES WW AXIAL Product overview: BSI063R0250JR22 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-BSI063R0250JR22 can be used for catalog matching and distributor lookup.

RES WW AXIAL Product overview: BSI063R0250JR22 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-BSI063R0250JR22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BSI063R0250JR22 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
BSI063R0250JR22
Through Hole Resistors BSI063R0250JR22
RES WW AXIAL

RES WW AXIAL

Supplier's Site Datasheet
Bsi 63 U025 5% 300Ppm Tr3000 E1 / Reel Vishay - 66M9070 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 63 U025 5% 300Ppm Tr3000 E1 / Reel Vishay
66M9070
Bsi 63 U025 5% 300Ppm Tr3000 E1 / Reel Vishay 66M9070
BSI 63 U025 5% 300PPM TR3000 e1 / REEL

BSI 63 U025 5% 300PPM TR3000 e1 / REEL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 856344-BSI063R0250JR22 716-BSI063R0250JR22TR-ND 53-BSI063R0250JR22 BSI063R0250JR22 66M9070
Product Name Through Hole Resistors - BSI063R0250JR22 Through Hole Resistors Resistor Through Hole Resistors Bsi 63 U025 5% 300Ppm Tr3000 E1 / Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details