TE Connectivity Through Hole Resistors C10100RJL

Description
TE Connectivity C10100RJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C10100RJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661746
Through Hole Resistors 6661746
TE Connectivity C10100RJL Resistor

TE Connectivity C10100RJL Resistor

Supplier's Site
Through Hole Resistors - 6661746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661746P
Through Hole Resistors 6661746P
TE Connectivity C10100RJL Resistor

TE Connectivity C10100RJL Resistor

Supplier's Site
Through Hole Resistors - 1648700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648700
Through Hole Resistors 1648700
TE Connectivity C10100RJL Resistor

TE Connectivity C10100RJL Resistor

Supplier's Site
Through Hole Resistors - C10100RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C10100RJL-ND
Through Hole Resistors C10100RJL-ND
100 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 100R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3031
Res, 100R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3031
RES, 100R, 5%, 10W, AXIAL, WIREWOUND; Resistance:100ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 100R, 5%, 10W, AXIAL, WIREWOUND; Resistance:100ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661746 6661746P C10100RJL-ND 43AC3031
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 100R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details