TE Connectivity Through Hole Resistors C10R47JL

Description
470 mOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C10R47JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C10R47JL-ND
Through Hole Resistors C10R47JL-ND
470 mOhms ±5% 10W Through Hole Resistor Axial Wirewound

470 mOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 0R47, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3024
Res, 0R47, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3024
RES, 0R47, 5%, 10W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R47, 5%, 10W, AXIAL, WIREWOUND; Resistance:0.47ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number C10R47JL-ND 43AC3024
Product Name Through Hole Resistors Res, 0R47, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers