RS Components, Ltd. 8552196

Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M4 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 18mm Overall Height = 18mm
Request a Quote
Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M4 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 18mm Overall Height = 18mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M4 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 18mm Overall Height = 18mm

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents.
Type = Male to Male
Thread Size = M4
Material = Alpha Gel
Metalwork = Stainless Steel
Diameter = 18mm
Overall Height = 18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552196
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 474789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.28 inch (58 mm)
View Details
 - 7203304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 4.88 inch (124 mm)
View Details
 - 1264971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details