RS Components, Ltd. 8112454

Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - female stud fitting. Excellent shear vibration isolation capability Type = Male to Female Compression Load = 30daN Compression Deflection = 4.5mm Shearing Load = 5daN Shearing Deflection = 3.5mm Thread Size = M6 Material = Rubber Diameter = 20mm Overall Height = 36.5mm Maximum Operating Temperature = +80°C
Request a Quote
Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - female stud fitting. Excellent shear vibration isolation capability Type = Male to Female Compression Load = 30daN Compression Deflection = 4.5mm Shearing Load = 5daN Shearing Deflection = 3.5mm Thread Size = M6 Material = Rubber Diameter = 20mm Overall Height = 36.5mm Maximum Operating Temperature = +80°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8112454 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - female stud fitting. Excellent shear vibration isolation capability Type = Male to Female Compression Load = 30daN Compression Deflection = 4.5mm Shearing Load = 5daN Shearing Deflection = 3.5mm Thread Size = M6 Material = Rubber Diameter = 20mm Overall Height = 36.5mm Maximum Operating Temperature = +80°C

RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines.
Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Male - female stud fitting. Excellent shear vibration isolation capability
Type = Male to Female
Compression Load = 30daN
Compression Deflection = 4.5mm
Shearing Load = 5daN
Shearing Deflection = 3.5mm
Thread Size = M6
Material = Rubber
Diameter = 20mm
Overall Height = 36.5mm
Maximum Operating Temperature = +80°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8112454
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 8112441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.94 inch (100 mm)
View Details
 - 1264293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details
 - 1264931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3150 inch (8 mm)
View Details