RS Components, Ltd. 8112580

Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Female - Female fitting. Excellent shear vibration isolation capability Type = Female to Female Compression Load = 55daN Compression Deflection = 4.5mm Shearing Load = 8daN Shearing Deflection = 3.5mm Thread Size = M6 Material = Rubber Diameter = 25.5mm Overall Height = 20mm Maximum Operating Temperature = +80°C
Request a Quote
Description
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Female - Female fitting. Excellent shear vibration isolation capability Type = Female to Female Compression Load = 55daN Compression Deflection = 4.5mm Shearing Load = 8daN Shearing Deflection = 3.5mm Thread Size = M6 Material = Rubber Diameter = 25.5mm Overall Height = 20mm Maximum Operating Temperature = +80°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8112580 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines. Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Female - Female fitting. Excellent shear vibration isolation capability Type = Female to Female Compression Load = 55daN Compression Deflection = 4.5mm Shearing Load = 8daN Shearing Deflection = 3.5mm Thread Size = M6 Material = Rubber Diameter = 25.5mm Overall Height = 20mm Maximum Operating Temperature = +80°C

RS range of elastic bobbin mounts for use as elastic anchorings and fixings. Suitable for a variety of uses as anti-vibration and elastic suspension mounts. These anti-vibration mountings can be used in both shear and compression depending upon orientation at installation (Data-sheets are available to aid selection for various load and deflection situations). Usable for a variety of applications including, small motor pumps, on-board control panels, measuring apparatus, control cabinets, motor ventilators and washing machines.
Easy Installation. High Elasticity. Can be used with compression and shear loading. Available to suit a diverse number of loads and deflections (see data-sheet for more information). Female - Female fitting. Excellent shear vibration isolation capability
Type = Female to Female
Compression Load = 55daN
Compression Deflection = 4.5mm
Shearing Load = 8daN
Shearing Deflection = 3.5mm
Thread Size = M6
Material = Rubber
Diameter = 25.5mm
Overall Height = 20mm
Maximum Operating Temperature = +80°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8112580
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2372004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 2372111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details
 - 1263970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 7426844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.67 inch (42.5 mm)
View Details