RS Components, Ltd. 8552215

Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 40mm
Request a Quote
Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552215 - RS Components, Ltd.
Corby, Northants, United Kingdom
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 40mm

SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents.
Type = Male Only
Thread Size = M6
Material = Alpha Gel
Metalwork = Stainless Steel
Diameter = 30mm
Overall Height = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552215
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2372082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1264943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5118 inch (13 mm)
View Details
 - 2371815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 7203310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details