RS Components, Ltd. 8552192

Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M4 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 18mm Overall Height = 13mm
Request a Quote
Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M4 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 18mm Overall Height = 13mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M4 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 18mm Overall Height = 13mm

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents.
Type = Male to Male
Thread Size = M4
Material = Alpha Gel
Metalwork = Stainless Steel
Diameter = 18mm
Overall Height = 13mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552192
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details
 - 8112388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.17 inch (55 mm)
View Details
 - 7773174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 1265943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.97 inch (50 mm)
View Details