RS Components, Ltd. 8552228

Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm Overall Height = 64mm Maximum Operating Temperature = +90°C Minimum Operating Temperature = -20°C
Request a Quote
Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm Overall Height = 64mm Maximum Operating Temperature = +90°C Minimum Operating Temperature = -20°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552228 - RS Components, Ltd.
Corby, Northants, United Kingdom
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm Overall Height = 64mm Maximum Operating Temperature = +90°C Minimum Operating Temperature = -20°C

SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents.
Type = Male Only
Thread Size = M10
Material = Alpha Gel, Rubber
Metalwork = Stainless Steel
Diameter = 85mm
Overall Height = 64mm
Maximum Operating Temperature = +90°C
Minimum Operating Temperature = -20°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552228
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7773241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details
 - 1266369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details
 - 7773213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.28 inch (58 mm)
View Details
 - 1264289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details