RS Components, Ltd. 8552203

Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 40mm
Request a Quote
Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552203 - RS Components, Ltd.
Corby, Northants, United Kingdom
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 40mm

SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents.
Type = Male Only
Thread Size = M6
Material = Alpha Gel
Metalwork = Stainless Steel
Diameter = 30mm
Overall Height = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552203
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 474903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.32 inch (59 mm)
View Details
 - 1264937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.3937 inch (10 mm)
View Details
 - 8112426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 1265968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details