RS Components, Ltd. 8552219

Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm Overall Height = 64mm Maximum Operating Temperature = +90°C Minimum Operating Temperature = -20°C
Request a Quote
Description
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm Overall Height = 64mm Maximum Operating Temperature = +90°C Minimum Operating Temperature = -20°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552219 - RS Components, Ltd.
Corby, Northants, United Kingdom
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm Overall Height = 64mm Maximum Operating Temperature = +90°C Minimum Operating Temperature = -20°C

SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents.
Type = Male Only
Thread Size = M10
Material = Alpha Gel, Rubber
Metalwork = Stainless Steel
Diameter = 85mm
Overall Height = 64mm
Maximum Operating Temperature = +90°C
Minimum Operating Temperature = -20°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552219
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.77 inch (45 mm)
View Details
 - 2371770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 7773184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.76 inch (70 mm)
View Details
 - 1264321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details