RS Components, Ltd. 8552199

Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 22mm
Request a Quote
Description
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8552199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents. Type = Male to Male Thread Size = M6 Material = Alpha Gel Metalwork = Stainless Steel Diameter = 30mm Overall Height = 22mm

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel equivalents.
Type = Male to Male
Thread Size = M6
Material = Alpha Gel
Metalwork = Stainless Steel
Diameter = 30mm
Overall Height = 22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 8552199
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.18 inch (30 mm)
View Details
 - 2371809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 7773165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.2 inch (56 mm)
View Details
 - 1263976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details