Rochester Electronics Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Linear Regulator
TLF1963 - Linear Voltage Regulator
TLF4277 - Linear Voltage Regulator
TLF80511TF - Low Dropout Linear Fixed Voltage Regulator
TLS115D0 - Linear Voltage Regulator
TLS203B - Linear Voltage Regulator
TLS205B - Linear Voltage Regulator
TLS208D - Linear Voltage Regulator
TLS820F3ELV33 - Low dropout linear voltage regulator with watchdog and reset
TPS715A 24-V, 80-mA, Low Iq, Low-Dropout Linear Regulator
TPS717-Q1 Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator for Automotive Applications
TPS718 - Dual 200mA Output, Low Noise, High PSRR, Low Dropout, Linear Regulator
TPS727 250-mA, Ultralow IQ, Fast Transient Response, RF Low-Dropout Linear Regulator
TPS734 250mA, Low Quiescent Current, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator
TPS760 16-V, 50-mA, Low Iq, Low-Dropout Linear Regulator
TPS761 Low Iq, 100mA, Low-Dropout Linear Regulator
TPS763 Low Iq, 150-mA, Low-Dropout Linear Regulators
TPS763-Q1 Low-Power 150-mA Low-Dropout Linear Regulators for Automotive
TPS769 10-V, 100-mA, Low Iq, Low-Dropout Linear Regulator
TPS769-Q1 Automotive ultra-low power 100-mA low-dropout linear regulator
TPS76901-EP Enhanced Product Ultra Low-Power 100mA Low Dropout Linear Regulators
TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators
TPS788 Low Noise, Low Iq, 150-mA Low Dropout Linear Regulator with Adjustable Soft-Start
TPS789 10-V, 100-mA, Low Iq, Low Noise, Low-Dropout Linear Regulator
TPS795 Ultralow-Noise, High-PSRR, Fast, RF, 500-mA Low-Dropout Linear Regulators
TPS796 Ultralow-Noise, High PSRR, Fast, RF, 1-A Low-Dropout Linear Regulators
TPS799 200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator
TPS799L 200-mA, Low-Dropout Linear Regulator with Built-In Inrush Current Protection
TPS7A11 500-mA low-IQ ultra-low-dropout (LDO) (130 mV at 500 mA) linear regulator
TPS7A80 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout (LDO) Linear Regulator
UA78L 100-mA, 30-V VIN positive-voltage linear regulators
UA78M05 - Fixed Volt Regulator
UA79 1.5-A, -25-V, Negative Linear Voltage Regulators
UA7905 - 1.5A, -25-, Negative Linear Voltage Regulators
UA79M 0.5-A, -25-V, Negative Linear Voltage Regulators
UC382 3-A, Fast LDO Linear Regulator
UCC381 1A, Low-Dropout Linear Regulator
UCC383 Low-Dropout, 3A, Linear Regulators
UCC384 Low-Dropout, 0.5-A, Negative Linear Regulator

<< Prev