Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836DTR UC2836DTR

Description
Manufacturer: Unitrode Win Source Part Number: 938014-UC2836DTR Operating Temperature Range: -25°C ~ 85°C Features: Linear Regulator Controller IC Positive Adjustable Output 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Family Name: UC2836 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 938014-UC2836DTR Operating Temperature Range: -25°C ~ 85°C Features: Linear Regulator Controller IC Positive Adjustable Output 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Family Name: UC2836 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836DTR - 938014-UC2836DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836DTR
938014-UC2836DTR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836DTR 938014-UC2836DTR
Manufacturer: Unitrode Win Source Part Number: 938014-UC2836DTR Operating Temperature Range: -25°C ~ 85°C Features: Linear Regulator Controller IC Positive Adjustable Output 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Family Name: UC2836 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Unitrode
Win Source Part Number: 938014-UC2836DTR
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Regulator Controller IC Positive Adjustable Output 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Family Name: UC2836
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
UC2836DTR
PMIC - Voltage Regulators - Linear Regulator Controllers UC2836DTR
HIGH EFFICIENCY REG CONTROLLER,

HIGH EFFICIENCY REG CONTROLLER,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 938014-UC2836DTR UC2836DTR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - UC2836DTR PMIC - Voltage Regulators - Linear Regulator Controllers
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details