Manufacturer: Texas Instruments
Win Source Part Number: 937373-TPS77628D
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REG LINEAR 2.8V 500MA 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 937373-TPS77628D | TPS77628D |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS77628D | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive |